ASTM International - ASTM B489-85(2003)

Standard Practice for Bend Test for Ductility of Electrodeposited and Autocatalytically Deposited Metal Coatings on Metals

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 October 2003
Status: inactive
Page Count: 3
ICS Code (Metallic coatings): 25.220.40
significance And Use:

The routine measurement of the ductility of electrodeposited and autocatalytically deposited metal coatings can be useful in process control, especially when the electroplating process is used for... View More

scope:

1.1 This practice covers a test procedure for determining the ductility of electrodeposited and autocatalytically deposited coatings on sheet or strip basis metals. The purpose of the test is to determine the resistance of metal coatings to cracking during distortion.

1.2 Test Methods E8 can be used if the coatings are too ductile and require mandrels too small to be practical.

1.3 This standard does not purport to address all of the safety problems, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

May 1, 2023
Standard Practice for Bend Test for Ductility of Electrodeposited and Autocatalytically Deposited Metal Coatings on Metals
1.1 This practice covers a test procedure for determining the ductility of electrodeposited and autocatalytically deposited coatings on sheet or strip basis metals. The purpose of the test is to...
August 1, 2018
Standard Practice for Bend Test for Ductility of Electrodeposited and Autocatalytically Deposited Metal Coatings on Metals
1.1 This practice covers a test procedure for determining the ductility of electrodeposited and autocatalytically deposited coatings on sheet or strip basis metals. The purpose of the test is to...
December 1, 2013
Standard Practice for Bend Test for Ductility of Electrodeposited and Autocatalytically Deposited Metal Coatings on Metals
1.1 This practice covers a test procedure for determining the ductility of electrodeposited and autocatalytically deposited coatings on sheet or strip basis metals. The purpose of the test is to...
April 1, 2008
Standard Practice for Bend Test for Ductility of Electrodeposited and Autocatalytically Deposited Metal Coatings on Metals
1.1 This practice covers a test procedure for determining the ductility of electrodeposited and autocatalytically deposited coatings on sheet or strip basis metals. The purpose of the test is to...
ASTM B489-85(2003)
October 1, 2003
Standard Practice for Bend Test for Ductility of Electrodeposited and Autocatalytically Deposited Metal Coatings on Metals
1.1 This practice covers a test procedure for determining the ductility of electrodeposited and autocatalytically deposited coatings on sheet or strip basis metals. The purpose of the test is to...
January 1, 1998
Standard Practice for Bend Test for Ductility of Electrodeposited and Autocatalytically Deposited Metal Coatings on Metals
1.1 This practice covers a test procedure for determining the ductility of electrodeposited and autocatalytically deposited coatings on sheet or strip basis metals. The purpose of the test is to...
Advertisement