ASTM International - ASTM D3663-03

Standard Test Method for Surface Area of Catalysts and Catalyst Carriers

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 October 2003
Status: inactive
Page Count: 5
scope:

1.1 This test method covers the determination of surface areas of catalyst and catalyst carriers that have Type II or IV nitrogen adsorption isotherms, and at least 1 m2/g of area. A volumetric measuring system is used to obtain at least four data points which fit on the linear BET line.

1.2 The values stated in SI units are to be regarded as the standard. The values given in parentheses are for information only.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

September 1, 2025
Standard Test Method for Surface Area of Catalysts and Catalyst Carriers
1.1 This test method covers the determination of surface areas of catalyst and catalyst carriers that have Type II or IV nitrogen adsorption isotherms, and at least 1 m2/g of area. A volumetric...
October 1, 2020
Standard Test Method for Surface Area of Catalysts and Catalyst Carriers
1.1 This test method covers the determination of surface areas of catalyst and catalyst carriers that have Type II or IV nitrogen adsorption isotherms, and at least 1 m2/g of area. A volumetric...
April 1, 2015
Standard Test Method for Surface Area of Catalysts and Catalyst Carriers
1.1 This test method covers the determination of surface areas of catalyst and catalyst carriers that have Type II or IV nitrogen adsorption isotherms, and at least 1 m2/g of area. A volumetric...
April 1, 2008
Standard Test Method for Surface Area of Catalysts and Catalyst Carriers
1.1 This test method covers the determination of surface areas of catalyst and catalyst carriers that have Type II or IV nitrogen adsorption isotherms, and at least 1 m2/g of area. A volumetric...
ASTM D3663-03
October 1, 2003
Standard Test Method for Surface Area of Catalysts and Catalyst Carriers
1.1 This test method covers the determination of surface areas of catalyst and catalyst carriers that have Type II or IV nitrogen adsorption isotherms, and at least 1 m2/g of area. A volumetric...
October 10, 1999
Standard Test Method for Surface Area of Catalysts and Catalyst Carriers
1.1 This test method covers the determination of surface areas of catalyst and catalyst carriers that have Type II or IV nitrogen adsorption isotherms, and at least 1 m /g of area. A volumetric...
Advertisement