ASTM International - ASTM F794-03

Standard Specification for Poly(Vinyl Chloride) (PVC) Profile Gravity Sewer Pipe and Fittings Based on Controlled Inside Diameter

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 October 2003
Status: inactive
Page Count: 7
ICS Code (Plastics pipes): 23.040.20
ICS Code (Plastics fittings): 23.040.45
scope:

1.1 This specification covers requirements for poly(vinyl chloride) (PVC) profile sewer pipe and fittings with integral bell and elastomeric seal joints or plain end pipe with couplings in sizes (4 to 48 in.) based on a controlled inside diameter.

1.2 The values stated in inch-pound units are to be regarded as the standard. The values given in parentheses are for information only.

1.3 The following safety hazard caveat pertains only to the test methods portion, Section 8, of this specification: This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Note 1-Pipe and fittings produced to this specification should be installed in accordance with Practice D 2321.

abstract:

This specification covers requirements for poly(vinyl chloride) (PVC) profile sewer pipe and fittings with integral bell and elastomeric seal joints or plain end pipe with couplings based on a... View More

Document History

April 1, 2021
Standard Specification for Poly(Vinyl Chloride) (PVC) Profile Gravity Sewer Pipe and Fittings Based on Controlled Inside Diameter
1.1 This specification covers requirements for poly(vinyl chloride) (PVC) profile sewer pipe and fittings with integral bell and elastomeric seal joints or plain end pipe with couplings in sizes (4...
August 1, 2014
Standard Specification for Poly(Vinyl Chloride) (PVC) Profile Gravity Sewer Pipe and Fittings Based on Controlled Inside Diameter
1.1 This specification covers requirements for poly(vinyl chloride) (PVC) profile sewer pipe and fittings with integral bell and elastomeric seal joints or plain end pipe with couplings in sizes (4...
November 15, 2009
Standard Specification for Poly(Vinyl Chloride) (PVC) Profile Gravity Sewer Pipe and Fittings Based on Controlled Inside Diameter
1.1 This specification covers requirements for poly(vinyl chloride) (PVC) profile sewer pipe and fittings with integral bell and elastomeric seal joints or plain end pipe with couplings in sizes (4...
ASTM F794-03
October 1, 2003
Standard Specification for Poly(Vinyl Chloride) (PVC) Profile Gravity Sewer Pipe and Fittings Based on Controlled Inside Diameter
1.1 This specification covers requirements for poly(vinyl chloride) (PVC) profile sewer pipe and fittings with integral bell and elastomeric seal joints or plain end pipe with couplings in sizes (4...
December 10, 2001
Standard Specification for Poly(Vinyl Chloride) (PVC) Profile Gravity Sewer Pipe and Fittings Based on Controlled Inside Diameter
1.1 This specification covers requirements for poly(vinyl chloride) (PVC) profile sewer pipe and fittings with integral bell and elastomeric seal joints or plain end pipe with couplings in sizes (4...
December 10, 2001
Standard Specification for Poly(Vinyl Chloride) (PVC) Profile Gravity Sewer Pipe and Fittings Based on Controlled Inside Diameter
1.1 This specification covers requirements for poly(vinyl chloride) (PVC) profile sewer pipe and fittings with integral bell and elastomeric seal joints or plain end pipe with couplings in sizes (4...
Advertisement