ASTM International - ASTM D995-95b

Standard Specification for Mixing Plants for Hot-Mixed, Hot-Laid Bituminous Paving Mixtures

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 January 1995
Status: inactive
Page Count: 6
scope:

1.1 This specification covers requirements for plants suitable for producing hot-mixed, hot-laid bituminous paving mixtures.

1.2 The values stated in inch-pound units are to be regarded as the standard.

Document History

September 10, 1995
Standard Specification for Mixing Plants for Hot-Mixed, Hot-Laid Bituminous Paving Mixtures (Withdrawn 2009)
This specification covers the standards for plants suitable for producing hot-mixed, hot-laid bituminous paving mixtures. The plant shall be able to uniformly combine and mix different sizes of...
ASTM D995-95b
January 1, 1995
Standard Specification for Mixing Plants for Hot-Mixed, Hot-Laid Bituminous Paving Mixtures
1.1 This specification covers requirements for plants suitable for producing hot-mixed, hot-laid bituminous paving mixtures. 1.2 The values stated in inch-pound units are to be regarded as the...
January 1, 1995
Standard Specification for Mixing Plants for Hot-Mixed, Hot-Laid Bituminous Paving Mixtures
A description is not available for this item.
Advertisement