ASTM International - ASTM D998-94

Standard Test Method for Penetration of Liquids into Submerged Loaded Shipping Containers (Withdrawn 1999)

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 January 1994
Status: inactive
Page Count: 2
ICS Code (Packaging materials and accessories): 55.040
scope:

1.1 This test method covers the determination of the amount or extent of penetration of liquids into finished packages or containers when closed and sealed for shipment. The test may be applied to small or shelf-size packages or to bulk-size containers, as required.

1.2 This test method may be used in conjunction with other tests made prior to or after compression, drop, impact resistance, drum, vibration, or actual shipping tests.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of whoever uses this standard to consult and establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

ASTM D998-94
January 1, 1994
Standard Test Method for Penetration of Liquids into Submerged Loaded Shipping Containers (Withdrawn 1999)
1.1 This test method covers the determination of the amount or extent of penetration of liquids into finished packages or containers when closed and sealed for shipment. The test may be applied to...
Advertisement