ASTM International - ASTM A29/A29M-03
Standard Specification for Steel Bars, Carbon and Alloy, Hot-Wrought and Cold-Finished, General Requirements for
| Organization: | ASTM International |
| Publication Date: | 10 September 2003 |
| Status: | inactive |
| Page Count: | 21 |
| ICS Code (Steel bars and rods): | 77.140.60 |
scope:
1.1 This specification covers a group of common requirements which, unless otherwise specified in the purchase order or in an individual specification, shall apply to carbon and alloy steel bars under each of the following ASTM specifications (or under any other ASTM specification which invokes this specification or portions thereof):
| Title of Specification | ASTM Designation
A |
|
Hot-Rolled Carbon Steel Bars: | |
| Steel Bars, Carbon, Quenched and Tempered | A321 |
| Steel Bars and Shapes, Carbon Rolled from "T'' Rails | A499 |
| Steel Bars, Carbon, Merchant Quality, M-Grades | A575 |
| Steel Bars, Carbon, Hot-Wrought, Special Quality | A576 |
| Steel Bars, Carbon, Merchant Quality, Mechanical Properties | A663 |
| Steel Bars, Carbon, Hot-Wrought, Special Quality, Mechanical Properties | A675 |
| Steel Bars for Springs, Carbon and Alloy | A689 |
| Steel Bars, Carbon, Hot-Wrought, Special Quality, for Fluid Power Applications | A695 |
|
Cold-Finished Carbon Steel Bars: | |
| Steel Bars, Carbon, Cold-Finished, Standard Quality | A108 |
| Stress-Relieved Steel Bars Subject to Mechanical Property Requirements, Cold-Drawn Carbon | A311/A311M |
|
Hot-Rolled Alloy Steel Bars: | |
| Steel Bars, Alloy, Standard Grades | A322 |
| Steel Bars, Alloy, Subject to End-Quench Hardenability Requirements | A304 |
| Steel Bars, Alloy, Hot-Wrought or Cold-Finished, Quenched and Tempered | A434 |
| Steel Bars, Alloy, Hot-Wrought, for Elevated Temperature or Pressure-Containing Parts, or Both | A739 |
|
Cold-Finished Alloy Steel Bars: | |
| Steel Bars, Alloy, Cold-Finished | A331 |
| Steel Bars, Alloy, Hot-Rolled or Cold-Finished, Quenched and Tempered | A434 |
| Steel Bars, Carbon, Hot-Wrought or Cold-Finished, Special Quality, for Pressure Piping Components | A696 |
AThese designations refer to the latest issue of the respective specifications, which appear either in the Annual Book of ASTM Standards, Vol 01.05, or as reprints obtainable from ASTM.
1.2 In case of any conflict in requirements, the requirements of the purchase order, the individual material specification, and this general specification shall prevail in the sequence named.
1.3 The values stated in inch-pound units or SI units are to be regarded as the standard. Within the text, the SI units are shown in brackets. The values stated in each system are not exact equivalents; therefore, each system must be used independently of the other. Combining values from the two systems may result in nonconformance with the specification.
1.4 For purposes of determining conformance to this specification and the various material specifications referenced in 1.1, dimensional values shall be rounded to the nearest unit in the right-hand place of figures used in expressing the limiting values in accordance with the rounding method of Practice E29.
Document History