BSI - BS 5991
Specification for Indirect gas fired forced convection air heaters for space heating (60 kW up to 2 MW input) : safety and performance requirements (excluding electrical requirements) (2nd family gases)
inactive
| Organization: | BSI |
| Publication Date: | 30 June 1983 |
| Status: | inactive |
| Page Count: | 32 |
| ICS Code (Gas heaters): | 97.100.20 |
scope:
Safety and performance requirements and methods of test for permanently installed open flued space heating appliances intended for industrial and commercial applications, operating on 2nd family gas.
Document History
July 20, 2006
Specification for indirect gas fired forced convection air heaters with rated heat inputs greater than 330 kW but not exceeding 2 MW for industrial and commercial space heating - Safety and performance requirements (excluding electrical requirements) (2nd family gases)
A description is not available for this item.
February 28, 1990
Specification for Indirect gas fired forced convection air heaters with rated heat inputs up to 2 MW for industrial and commercial space heating: safety and performance requirements (excluding electrical requirements) (2nd family gases)
Safety and performance requirements and methods of test for permanently installed open flued space heating appliances intended for industrial and commercial applications.
BS 5991
June 30, 1983
Specification for Indirect gas fired forced convection air heaters for space heating (60 kW up to 2 MW input) : safety and performance requirements (excluding electrical requirements) (2nd family gases)
Safety and performance requirements and methods of test for permanently installed open flued space heating appliances intended for industrial and commercial applications, operating on 2nd family gas.