ASTM International - ASTM D1042-01a

Standard Test Method for Linear Dimensional Changes of Plastics Under Accelerated Service Conditions

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 March 2001
Status: inactive
Page Count: 3
ICS Code (Plastics in general): 83.080.01
scope:

1.1 This test method is designed to provide a means for measuring in plastic specimens the dimensional changes resulting from exposure to service conditions. In particular, this test method is suitable for measuring shrinkage or elongation developed under specific oven and water conditionings.

1.2 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Note 1--There is no similar or comparable ISO standard.

Document History

July 1, 2026
Standard Test Method for Linear Dimensional Changes of Plastics Caused by Exposure to Heat and Moisture
1.1 This test method is designed to provide a means for measuring the dimensional changes of plastic specimens such as shrinkage or expansion, developed under specific heat and water...
May 1, 2022
Standard Test Method for Linear Dimensional Changes of Plastics Caused by Exposure to Heat and Moisture
1.1 This test method is designed to provide a means for measuring the dimensional changes of plastic specimens such as shrinkage or expansion, developed under specific heat and water conditionings....
August 1, 2017
Standard Test Method for Linear Dimensional Changes of Plastics Caused by Exposure to Heat and Moisture
1.1 This test method is designed to provide a means for measuring in plastic specimens the dimensional changes such as shrinkage or expansion, developed under specific heat and water conditionings....
November 15, 2012
Standard Test Method for Linear Dimensional Changes of Plastics Caused by Exposure to Heat and Moisture
1.1 This test method is designed to provide a means for measuring in plastic specimens the dimensional changes such as shrinkage or expansion, developed under specific heat and water conditionings....
September 1, 2006
Standard Test Method for Linear Dimensional Changes of Plastics Under Accelerated Service Conditions
1.1 This test method is designed to provide a means for measuring in plastic specimens the dimensional changes resulting from exposure to service conditions. In particular, this test method is...
March 10, 2001
Standard Test Method for Linear Dimensional Changes of Plastics Under Accelerated Service Conditions
1.1 This test method is designed to provide a means for measuring in plastic specimens the dimensional changes resulting from exposure to service conditions. In particular, this test method is...
March 10, 2001
Standard Test Method for Linear Dimensional Changes of Plastics Under Accelerated Service Conditions
1.1 This test method is designed to provide a means for measuring in plastic specimens the dimensional changes resulting from exposure to service conditions. In particular, this test method is...
ASTM D1042-01a
March 10, 2001
Standard Test Method for Linear Dimensional Changes of Plastics Under Accelerated Service Conditions
1.1 This test method is designed to provide a means for measuring in plastic specimens the dimensional changes resulting from exposure to service conditions. In particular, this test method is...
Advertisement