ASTM International - ASTM B543-96(2003)
Standard Specification for Welded Copper and Copper-Alloy Heat Exchanger Tube
| Organization: | ASTM International |
| Publication Date: | 1 October 2003 |
| Status: | inactive |
| Page Count: | 9 |
| ICS Code (Copper products): | 77.150.30 |
scope:
1.1 This specification covers welded tube of copper and various copper alloys up to 31/8 in., inclusive, in diameter, for use in surface condensers, evaporators, heat exchangers, and general engineering applications. Tubes for this application are normally made of the following coppers or copper alloys:
| Copper or Copper Alloy UNS No.
2 | Previously UsedDesignation | Type of Metal |
| C10800 | ... | oxygen-free, low phosphorus |
| C12200 | DHP | phosphorized, high residual phos phorus |
| C19400 | ... | copper-iron alloy |
| C23000 | ... | red brass |
| C44300 | ... | arsenical admiralty |
| C44400 | ... | antimonial admiralty |
| C44500 | ... | phosphorized admiralty |
| C68700 | ... | arsenical aluminum brass |
| C70400 | ... | 95-5 copper-nickel |
| C70600 | ... | 90-10 copper-nickel |
| C71000 | ... | 80-20 copper-nickel |
| C71500 | ... | 70-30 copper-nickel |
| C71640 | ... | copper-nickel-iron-m |
| C72200 | ... | ... |
1.2 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use. (Warning-Mercury is a definite health hazard in use and disposal. (See 14.1.))
Note 1-A complete metric companion to Specification B 543 has been developed-B 543M; therefore, no metric equivalents are presented in this specification.
Document History