ASTM International - ASTM D1047-95(2001)
Standard Specification for Poly(Vinyl Chloride) Jacket for Wire and Cable
| Organization: | ASTM International |
| Publication Date: | 1 February 1995 |
| Status: | inactive |
| Page Count: | 2 |
| ICS Code (Plastics and rubber insulating materials): | 29.035.20 |
scope:
1.1 This specification covers a durable general-purpose thermoplastic jacket made from poly(vinyl chloride) or the copolymer of vinyl chloride and vinyl acetate suitable for a minimum installing temperature of -10°C.
1.2 The values stated in inch-pound units are the standard, except in cases where SI units are more appropriate. The values in parentheses are for information only.
Document History