ASTM International - ASTM D1056-00

Standard Specification for Flexible Cellular Materials-Sponge or Expanded Rubber

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 April 2000
Status: inactive
Page Count: 15
ICS Code (Rubber): 83.060
ICS Code (Cellular materials): 83.100
scope:

1.1 This specification covers flexible cellular rubber products known as sponge rubbers and expanded rubbers but does not apply to latex foam rubbers. The base material used in their manufacture may be natural rubber, reclaimed rubber, synthetic rubber or rubber-like materials, alone or in combination. Ebonite cellular rubbers are not included.

1.2 Extruded or molded shapes of sizes too small for cutting standard test specimens are difficult to classify or test by these methods and will usually require special testing procedures.

1.3 In case of conflict between the provisions of this general specification and those of detailed specifications or methods of test for a particular product the latter shall take precedence. Reference to these methods for testing cellular rubber products should specifically state the particular test or tests desired.

1.4 The values stated in SI units are to be regarded as the standard.

1.5 The following safety hazards caveat pertains only to the test methods sections of this specification: This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

,p> Note 1- ISO 6916-1 is similar to this specification.

Document History

October 1, 2020
Standard Specification for Flexible Cellular Materials—Sponge or Expanded Rubber
1.1 This specification covers flexible cellular rubber products known as sponge rubber and expanded rubber, but does not apply to latex foam rubber or ebonite cellular rubber. The base material for...
March 1, 2014
Standard Specification for Flexible Cellular Materials—Sponge or Expanded Rubber
1.1 This specification covers flexible cellular rubber products known as sponge rubber and expanded rubber, but does not apply to latex foam rubber or ebonite cellular rubber. The base material for...
March 1, 2007
Standard Specification for Flexible Cellular Materials—Sponge or Expanded Rubber
1.1 This specification covers flexible cellular rubber products known as sponge rubber and expanded rubber, but does not apply to latex foam rubber or ebonite cellular rubber. The base material for...
ASTM D1056-00
April 10, 2000
Standard Specification for Flexible Cellular Materials-Sponge or Expanded Rubber
1.1 This specification covers flexible cellular rubber products known as sponge rubbers and expanded rubbers but does not apply to latex foam rubbers. The base material used in their manufacture may...
January 1, 1968
Standard Specification for Sponge and Expanded Cellular Rubber Products
A description is not available for this item.
Advertisement