ASTM International - ASTM D4241-98(2003)

Standard Practice for Design of Gas Turbine Generator Lubricating Oil Systems (Withdrawn 2008)

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 November 2003
Status: inactive
Page Count: 5
significance And Use:

This practice establishes minimum recommended design practices for gas turbine generator lubricating oil systems to ensure that:

3.1.1 Lubrication, control, and seal functions will be... View More

scope:

1.1 This practice covers the design of lubricating oil systems for gas turbine driven generator units 1000 kW and larger.

1.1.1 The lubricating oil system is defined as that assembly which utilizes and circulates the turbine generator lubricating oil and furnishes pressurized oil for control and seal functions.

1.2 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

ASTM D4241-98(2003)
November 1, 2003
Standard Practice for Design of Gas Turbine Generator Lubricating Oil Systems (Withdrawn 2008)
1.1 This practice covers the design of lubricating oil systems for gas turbine driven generator units 1000 kW and larger. 1.1.1 The lubricating oil system is defined as that assembly which utilizes...
June 10, 1998
Standard Practice for Design of Gas Turbine Generator Lubricating Oil Systems
1.1 This practice covers the design of lubricating oil systems for gas turbine driven generator units 1000 kw and larger. 1.1.1 The lubricating oil system is defined as that assembly which utilizes...
Advertisement