ASTM International - ASTM D4248-98(2003)
Standard Practice for Design of Steam Turbine Generator Oil Systems (Withdrawn 2008)
| Organization: | ASTM International |
| Publication Date: | 1 November 2003 |
| Status: | inactive |
| Page Count: | 4 |
significance And Use:
The purpose of this guide for turbine generator oil systems is to ensure that:
3.1.1 Lubrication, control, and sealing will be performed satisfactorily by the oil in a manner mutually... View More
scope:
1.1 This practice is applicable to steam turbine-generator units and provides recommended practices for the design of the oil system.
1.1.1 The oil system is defined as that assembly which uses and circulates the turbine-generator lubricating oil. The oil system generally includes high pressure, bearing, control, generator seal, and drain systems. The system may also include the supply and return lines for a boiler feed pump and hydraulic coupling.
1.2 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
Document History