ASTM International - ASTM B88-03

Standard Specification for Seamless Copper Water Tube

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 October 2003
Status: inactive
Page Count: 7
ICS Code (Non-ferrous metal pipes): 23.040.15
scope:

1.1 This specification covers seamless copper water tube suitable for general plumbing, similar applications for the conveyance of fluids, and commonly used with solder, flared, or compression-type fittings. The type of copper water tube suitable for any particular application is determined by the internal or external fluid pressure, by the installation and service conditions, and by local requirements. Means of joining or bending are also factors which affect the selection of the type of tube to be used.

Note 1-Annealed tube is suitable for use with flared or compression fittings, and with solder-type fittings, provided rounding and sizing of the tube ends is performed where needed.

Note 2-Drawn temper tube is suitable for use with solder-type fittings. Types K and L tube, in the drawn temper, are suitable for use with certain types and sizes of compression fittings.

Note 3-A complete metric companion to Specification B 88 has been developed-B 88M; therefore, no metric equivalents are presented in this specification.

Note 4-Fittings used for soldered or brazed connections in plumbing systems are described in ASME B16.18 and ASME B16.22.

1.2 The tube shall be produced from the following coppers, and the manufacturer has the option to supply any one of them, unless otherwise specified.

Copper UNS No.Previously Used DesignationDescription
C10200OFOxygen free without residual deoxidants
C12000DLPPhosphorus deoxidized, low residual phosphorus
C12200DHPPhosphorus deoxidized, high residual phosphorus

1.3 The assembly of copper plumbing or fire sprinkler systems by soldering is described in Practice B 828.

1.4 Solders for joining copper potable water or fire sprinkler systems are covered by Specification B 32. The requirements for acceptable fluxes for these systems are covered by Specification B 813.

1.5 The following safety hazards caveat pertains only to the test methods portion, Section , of this specification: This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

abstract:

This specification covers seamless copper alloy water tubes for general plumbing and similar applications in fluid conveyance. These water tubes made from UNS C10200, C12000, and C12200 copper... View More

Document History

October 1, 2022
Standard Specification for Seamless Copper Water Tube
1.1 This specification establishes the requirements for seamless copper water tube suitable for general plumbing, similar applications for the conveyance of fluids, and commonly used with solder,...
April 1, 2020
Standard Specification for Seamless Copper Water Tube
1.1 This specification establishes the requirements for seamless copper water tube suitable for general plumbing, similar applications for the conveyance of fluids, and commonly used with solder,...
October 1, 2016
Standard Specification for Seamless Copper Water Tube
1.1 This specification establishes the requirements for seamless copper water tube suitable for general plumbing, similar applications for the conveyance of fluids, and commonly used with solder,...
September 1, 2014
Standard Specification for Seamless Copper Water Tube
1.1 This specification establishes the requirements for seamless copper water tube suitable for general plumbing, similar applications for the conveyance of fluids, and commonly used with solder,...
October 1, 2009
Standard Specification for Seamless Copper Water Tube
1.1 This specification establishes the requirements for seamless copper water tube suitable for general plumbing, similar applications for the conveyance of fluids, and commonly used with solder,...
ASTM B88-03
October 1, 2003
Standard Specification for Seamless Copper Water Tube
1.1 This specification covers seamless copper water tube suitable for general plumbing, similar applications for the conveyance of fluids, and commonly used with solder, flared, or compression-type...
October 10, 2002
Standard Specification for Seamless Copper Water Tube
1.1 This specification covers Copper UNS No. C12200 seamless copper water tube suitable for general plumbing, similar applications for the conveyance of fluids, and commonly used with solder, flared,...
September 10, 1999
Standard Specification for Seamless Copper Water Tube
1.1 This specification covers Copper UNS No. C12200 seamless copper water tube suitable for general plumbing, similar applications for the conveyance of fluids, and commonly used with solder, flared,...
January 1, 1996
Standard Specification for Seamless Copper Water Tube
A description is not available for this item.
January 1, 1993
Standard Specification for Seamless Copper Water Tube
A description is not available for this item.
January 1, 1983
Standard Specification for Seamless Copper Water Tube
A description is not available for this item.
January 1, 1966
Standard Specification for Seamless Copper Water Tube
A description is not available for this item.
Advertisement