ASTM International - ASTM B88M-03

Standard Specification for Seamless Copper Water Tube [Metric]

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 October 2003
Status: inactive
Page Count: 7
ICS Code (Non-ferrous metal pipes): 23.040.15
scope:

1.1 This specification covers seamless copper water tube suitable for general plumbing, similar applications for the conveyance of fluids, and commonly used with solder, flared, or compression-type fittings. The type of copper water tube suitable for any particular application is determined by the internal or external fluid pressure, by the installation and service conditions, and by local requirements. Means of joining or bending are also factors that affect the selection of the type of tube to be used.

Note 1-Annealed tube is suitable for use with flared or compression fittings, and with solder-type fittings, provided rounding and sizing of the tube ends is performed where needed.

Note 2-Drawn temper tube is suitable for use with solder-type fittings. Types A and B tube, in the drawn temper, are suitable for use with certain types and sizes of compression fittings.

Note 3-This specification is the metric companion of Specification B 88.

1.2 The tube shall be produced from the following coppers, and the manufacturer has the option to supply any one of them, unless otherwise specified:

Copper UNS No.Previously Used DesignationDescription
C10200OFOxygen free without residual deoxidants
C12000DLPPhosphorus deoxidized,low residual phosphorus
C12200DHPPhosphorus deoxidized,high residual phosphorus

1.3 The assembly of copper plumbing or fire sprinkler systems by soldering is described in Practice B 828.

1.4 Solders for joining copper potable water or fire sprinkler systems are covered by Specification B 32. The requirements for acceptable fluxes for these systems are covered by Specification B 813.

1.5 The following safety hazards caveat pertains only to the test methods portion, Section , of this specification: This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

April 1, 2020
Standard Specification for Seamless Copper Water Tube (Metric)
1.1 This specification covers seamless copper water tube suitable for general plumbing, similar applications for the conveyance of fluids, and commonly used with solder, flared, or compression-type...
March 1, 2018
Standard Specification for Seamless Copper Water Tube (Metric)
1.1 This specification covers seamless copper water tube suitable for general plumbing, similar applications for the conveyance of fluids, and commonly used with solder, flared, or compression-type...
October 1, 2016
Standard Specification for Seamless Copper Water Tube (Metric)
1.1 This specification covers seamless copper water tube suitable for general plumbing, similar applications for the conveyance of fluids, and commonly used with solder, flared, or compression-type...
October 1, 2013
Standard Specification for Seamless Copper Water Tube [Metric]
1.1 This specification covers seamless copper water tube suitable for general plumbing, similar applications for the conveyance of fluids, and commonly used with solder, flared, or compression-type...
April 1, 2011
Standard Specification for Seamless Copper Water Tube [Metric]
1.1 This specification covers seamless copper water tube suitable for general plumbing, similar applications for the conveyance of fluids, and commonly used with solder, flared, or compression-type...
October 1, 2005
Standard Specification for Seamless Copper Water Tube [Metric]
1.1 This specification covers seamless copper water tube suitable for general plumbing, similar applications for the conveyance of fluids, and commonly used with solder, flared, or compression-type...
ASTM B88M-03
October 1, 2003
Standard Specification for Seamless Copper Water Tube [Metric]
1.1 This specification covers seamless copper water tube suitable for general plumbing, similar applications for the conveyance of fluids, and commonly used with solder, flared, or compression-type...
September 10, 1999
Standard Specification for Seamless Copper Water Tube [Metric]
1.1 This specification covers Copper UNS No. C12200 seamless copper water tube suitable for general plumbing, and similar applications for the conveyance of fluids, and commonly used with solder,...
Advertisement