ASTM International - ASTM D3079-94(2003)

Standard Test Method for Water Vapor Transmission of Flexible Heat-Sealed Packages for Dry Products

inactive
Buy Now
Organization: ASTM International
Publication Date: 15 November 1994
Status: inactive
Page Count: 2
ICS Code (Packaging materials and accessories): 55.040
significance And Use:

This test method determines the water vapor barrier properties of the package. With proper precautions and background experience, reproducible results can be obtained to aid in the selection of... View More

scope:

1.1 This test method covers the determination of the amount of water vapor transmission for flexible heat-sealed packages under specified conditions of exposure.

Note 1-Adequate heat-seal efficiency should be determined prior to this test method.

1.2 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

May 1, 2009
Standard Test Method for Water Vapor Transmission of Flexible Heat-Sealed Packages for Dry Products (Withdrawn 2018)
1.1 This test method covers the determination of the amount of water vapor transmission for flexible heat-sealed packages under specified conditions of exposure. Note 1—Adequate heat-seal efficiency...
May 10, 1999
Standard Test Method for Water Vapor Transmission of Flexible Heat-Sealed Packages for Dry Products
1.1 This test method covers the determination of the amount of water vapor transmission for flexible heat-sealed packages under specified conditions of exposure. Note-Adequate heat-seal efficiency...
ASTM D3079-94(2003)
November 15, 1994
Standard Test Method for Water Vapor Transmission of Flexible Heat-Sealed Packages for Dry Products
1.1 This test method covers the determination of the amount of water vapor transmission for flexible heat-sealed packages under specified conditions of exposure. Note 1—Adequate heat-seal efficiency...
Advertisement