ASTM International - ASTM D1082-00

Standard Test Method for Dissipation Factor and Permittivity (Dielectric Constant) of Mica

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 April 2000
Status: inactive
Page Count: 3
ICS Code (Non-metalliferous minerals): 73.080
scope:

1.1 This test method covers the determination of the dissipation factor and the relative permittivity of natural block mica having thicknesses between 0.007 and 0.030 in. (0.18 and 0.77 mm) and mica films or capacitor splits between 0.0008 and 0.004 in. (0.02 and 0.10 mm) in thickness.

1.2 The values stated in inch-pound units are to be regarded as the standard. The values in parentheses are for information purposes only.

1.3 This standard does not purport to address all of the safety problems, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use. >A specific warning statement is given in Section 7 and Note 4.

Document History

March 1, 2024
Standard Test Method for Dissipation Factor and Permittivity (Dielectric Constant) of Mica
1.1 This test method covers the determination of the dissipation factor and the relative permittivity of natural block mica having thicknesses between 0.007 and 0.030 in. (0.18 and 0.77?mm) and mica...
November 1, 2017
Standard Test Method for Dissipation Factor and Permittivity (Dielectric Constant) of Mica
1.1 This test method covers the determination of the dissipation factor and the relative permittivity of natural block mica having thicknesses between 0.007 and 0.030 in. (0.18 and 0.77 mm) and mica...
April 1, 2011
Standard Test Method for Dissipation Factor and Permittivity (Dielectric Constant) of Mica
The dissipation factor of natural muscovite mica, as determined by this test method, is of practical importance as a measure of the electrical energy lost as heat in the mica serving as the...
ASTM D1082-00
April 10, 2000
Standard Test Method for Dissipation Factor and Permittivity (Dielectric Constant) of Mica
1.1 This test method covers the determination of the dissipation factor and the relative permittivity of natural block mica having thicknesses between 0.007 and 0.030 in. (0.18 and 0.77 mm) and mica...
April 10, 2000
Standard Test Method for Dissipation Factor and Permittivity (Dielectric Constant) of Mica
The dissipation factor of natural muscovite mica, as determined by this test method, is of practical importance as a measure of the electrical energy lost as heat in the mica serving as the...
Advertisement