ASTM International - ASTM B599-92(2003)e1

Standard Specification for Nickel-Iron-Chromium-Molybdenum-Columbium Stabilized Alloy (UNS N08700) Plate, Sheet, and Strip

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 November 2003
Status: inactive
Page Count: 10
ICS Code (Nickel and chromium products): 77.150.40
scope:

1.1 This specification covers nickel-iron-chromiummolydenum-columbium stabilized alloy (UNS N08700)* plate, sheet, and strip in the solution-annealed condition.

1.2 The values stated in inch-pound units are to be regarded as the standard.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to become familiar with all hazards including those identified in the appropriate Material Safety Data Sheet for this product/material as provided by the manufacturer, to establish appropriate safety and health practices, and determine the applicability of regulatory limitations prior to use.

abstract:

This specification covers nickel-iron-chromium-molybdenum-columbium stabilized alloy (UNS N08700) plate, sheet, and strip in the solution-annealed condition. Minor cold working such... View More

Document History

April 1, 2020
Standard Specification for Nickel-Iron-Chromium-Molybdenum-Niobium Stabilized Alloy Plate, Sheet, and Strip (Withdrawn 2025)
1.1 This specification covers nickel-iron-chromium-molybdenum-niobium stabilized alloy (UNS N08700)2 plate, sheet, and strip in the solution-annealed condition. 1.2 The values stated in inch-pound...
November 1, 2019
Standard Specification for Nickel-Iron-Chromium-Molybdenum-Columbium Stabilized Alloy Plate, Sheet, and Strip
1.1 This specification covers nickel-iron-chromium-molybdenum-columbium stabilized alloy (UNS N08700)2 plate, sheet, and strip in the solution-annealed condition. 1.2 The values stated in inch-pound...
October 1, 2014
Standard Specification for Nickel-Iron-Chromium-Molybdenum-Columbium Stabilized Alloy (UNS N08700) Plate, Sheet, and Strip
1.1 This specification covers nickel-iron-chromium-molybdenum-columbium stabilized alloy (UNS N08700)2 plate, sheet, and strip in the solution-annealed condition. 1.2 The values stated in inch-pound...
April 15, 2009
Standard Specification for Nickel-Iron-Chromium-Molybdenum-Columbium Stabilized Alloy (UNS N08700) Plate, Sheet, and Strip
This specification covers nickel-iron-chromium-molybdenum-columbium stabilized alloy (UNS N08700) plate, sheet, and strip in the solution-annealed condition. Minor cold working such as flattening or...
ASTM B599-92(2003)e1
November 1, 2003
Standard Specification for Nickel-Iron-Chromium-Molybdenum-Columbium Stabilized Alloy (UNS N08700) Plate, Sheet, and Strip
This specification covers nickel-iron-chromium-molybdenum-columbium stabilized alloy (UNS N08700) plate, sheet, and strip in the solution-annealed condition. Minor cold working such as flattening or...
October 10, 1997
Standard Specification for Nickel-Iron-Chromium-Molybdenum-Columbium Stabilized Alloy (UNS N08700) Plate, Sheet, and Strip
1.1 This specification covers nickel-iron-chromium-molydenum-columbium stabilized alloy (UNS N08700)* plate, sheet, and strip in the solution-annealed condition. 1.2 The values stated in inch-pound...
Advertisement