ASTM International - ASTM F1176-01e1

Standard Practice for Design and Installation of Underground Thermoplastic Irrigation Systems With Maximum Working Pressure of 125 psi (Withdrawn 2010)

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 August 2001
Status: inactive
Page Count: 8
ICS Code (Irrigation and drainage equipment): 65.060.35
scope:

1.1 This practice establishes procedures for the design and installation of thermoplastic flexible piping systems, for underground irrigation systems. Because there is considerable variability in end-use requirements, soil conditions, and thermoplastic piping characteristics, the intent of this practice is to outline general objectives and basics of systems design, proper installation procedures, and to provide pertinent references.

1.2 The values stated in inch-pound units are to be regarded as the standard. The values given in parentheses are mathematical conversions to SI units which are for information only and are not considered standard.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

abstract:

This practice establishes the basic design and proper installation procedures for flexible thermoplastic piping systems for underground irrigation systems that operate at maximum working pressures... View More

Document History

August 10, 2001
Standard Practice for Design and Installation of Underground Thermoplastic Irrigation Systems With Maximum Working Pressure of 125 psi
1.1 This practice establishes procedures for the design and installation of thermoplastic flexible piping systems, for underground irrigation systems. Because there is considerable variability in...
ASTM F1176-01e1
August 10, 2001
Standard Practice for Design and Installation of Underground Thermoplastic Irrigation Systems With Maximum Working Pressure of 125 psi (Withdrawn 2010)
1.1 This practice establishes procedures for the design and installation of thermoplastic flexible piping systems, for underground irrigation systems. Because there is considerable variability in...
August 10, 2001
Standard Practice for Design and Installation of Underground Thermoplastic Irrigation Systems With Maximum Working Pressure of 125 psi
1.1 This practice establishes procedures for the design and installation of thermoplastic flexible piping systems, for underground irrigation systems. Because there is considerable variability in...
Advertisement