ASTM International - ASTM B705-03

Standard Specification for Nickel-Alloy (UNS N06625, N06219 and N08825) Welded Pipe

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 November 2003
Status: inactive
Page Count: 3
ICS Code (Nickel, chromium and their alloys): 77.120.40
scope:

1.1 This specification covers welded UNS N06625,* UNS N06219* and UNS N08825* pipe in the annealed condition (temper) for general corrosion applications.

1.2 This specification covers pipe sizes in schedules shown in Table 2 of Specification B 775.

1.3 The values stated in inch-pound units are to be regarded as the standard. The values given in parentheses are for information only.

1.4 The following precautionary caveat pertains only to the test methods portion, Section 8, of this specification: This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to become familiar with all hazards including those identified in the appropriate Material Safety Data Sheet for this product/material as provided by the manufacturer, to establish appropriate safety and health practices, and determine the applicability of regulatory limitations prior to use.

Document History

April 1, 2024
Standard Specification for Nickel-Chromium-Molybdenum-Niobium Alloy, Nickel-Chromium-Molybdenum-Silicon Alloy, and Nickel-Iron-Chromium-Molybdenum-Copper?Alloy Welded Pipe
1.1 This specification covers welded UNS N06625,2 UNS N062192 and UNS N088252 pipe in the annealed condition (temper) for general corrosion applications. 1.2 This specification covers pipe sizes in...
November 1, 2017
Standard Specification for Nickel-Alloy (UNS N06625, N06219 and N08825) Welded Pipe
1.1 This specification covers welded UNS N06625,2 UNS N062192 and UNS N088252 pipe in the annealed condition (temper) for general corrosion applications. 1.2 This specification covers pipe sizes in...
October 1, 2014
Standard Specification for Nickel-Alloy (UNS N06625, N06219 and N08825) Welded Pipe
1.1 This specification covers welded UNS N06625,2 UNS N062192 and UNS N088252 pipe in the annealed condition (temper) for general corrosion applications. 1.2 This specification covers pipe sizes in...
October 1, 2009
Standard Specification for Nickel-Alloy (UNS N06625, N06219 and N08825) Welded Pipe
1.1 This specification covers welded UNS N06625,* UNS N06219* and UNS N08825* pipe in the annealed condition (temper) for general corrosion applications. 1.2 This specification covers pipe sizes in...
May 1, 2005
Standard Specification for Nickel-Alloy (UNS N06625, N06219 and N08825) Welded Pipe
1.1 This specification covers welded UNS N06625,* UNS N06219* and UNS N08825* pipe in the annealed condition (temper) for general corrosion applications. 1.2 This specification covers pipe sizes in...
ASTM B705-03
November 1, 2003
Standard Specification for Nickel-Alloy (UNS N06625, N06219 and N08825) Welded Pipe
1.1 This specification covers welded UNS N06625,* UNS N06219* and UNS N08825* pipe in the annealed condition (temper) for general corrosion applications. 1.2 This specification covers pipe sizes in...
May 10, 2000
Standard Specification for Nickel-Alloy (UNS N06625, N06219 and N08825) Welded Pipe
1.1 This specification covers welded UNS N06625* and UNS N08825* pipe in the annealed condition (temper) for general corrosion applications. 1.2 This specification covers pipe sizes in schedules...
Advertisement