ASTM International - ASTM D4294-03

Standard Test Method for Sulfur in Petroleum and Petroleum Products by Energy-Dispersive X-Ray Fluorescence Spectrometry

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 November 2003
Status: inactive
Page Count: 5
ICS Code (Crude petroleum): 75.040
ICS Code (Petroleum products in general): 75.080
significance And Use:

This test method provides rapid and precise measurement of total sulfur in petroleum products with a minimum of sample preparation. A typical analysis time is 2 to 4 min per sample.

The... View More

scope:

1.1 This test method covers the measurement of sulfur in hydrocarbons, such as diesel, naphtha, kerosine, residuals, lubricating base oils, hydraulic oils, jet fuels, crude oils, gasoline (all unleaded), and other distillates. In addition, sulfur in other products, such as M-85 and M-100, may be analyzed using this technique. The applicable concentration range is 0.0150 to 5.00 mass % sulfur.

1.2 The values stated in SI units are to be regarded as the standard. The preferred concentration units are mass % sulfur.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use. For specific warning statements, see Section 7.

Document History

December 1, 2021
Standard Test Method for Sulfur in Petroleum and Petroleum Products by Energy Dispersive X-ray Fluorescence Spectrometry
1.1 This test method covers the determination of total sulfur in petroleum and petroleum products that are single-phase and either liquid at ambient conditions, liquefiable with moderate heat, or...
January 1, 2016
Standard Test Method for Sulfur in Petroleum and Petroleum Products by Energy Dispersive X-ray Fluorescence Spectrometry
1.1 This test method covers the determination of total sulfur in petroleum and petroleum products that are single-phase and either liquid at ambient conditions, liquefiable with moderate heat, or...
January 1, 2016
Standard Test Method for Sulfur in Petroleum and Petroleum Products by Energy Dispersive X-ray Fluorescence Spectrometry
1.1 This test method covers the determination of total sulfur in petroleum and petroleum products that are single-phase and either liquid at ambient conditions, liquefiable with moderate heat, or...
February 15, 2010
Standard Test Method for Sulfur in Petroleum and Petroleum Products by Energy Dispersive X-ray Fluorescence Spectrometry
1.1 This test method covers the determination of total sulfur in petroleum and petroleum products that are single-phase and either liquid at ambient conditions, liquefiable with moderate heat, or...
October 15, 2008
Standard Test Method for Sulfur in Petroleum and Petroleum Products by Energy Dispersive X-ray Fluorescence Spectrometry
1.1 This test method covers the determination of total sulfur in petroleum and petroleum products that are single-phase and either liquid at ambient conditions, liquefiable with moderate heat, or...
October 15, 2008
Standard Test Method for Sulfur in Petroleum and Petroleum Products by Energy Dispersive X-ray Fluorescence Spectrometry
1.1 This test method covers the determination of total sulfur in petroleum and petroleum products that are single-phase and either liquid at ambient conditions, liquefiable with moderate heat, or...
March 1, 2008
Standard Test Method for Sulfur in Petroleum and Petroleum Products by Energy Dispersive X-ray Fluorescence Spectrometry
1.1 This test method covers the determination of total sulfur in petroleum and petroleum products that are single-phase and either liquid at ambient conditions, liquefiable with moderate heat, or...
ASTM D4294-03
November 1, 2003
Standard Test Method for Sulfur in Petroleum and Petroleum Products by Energy-Dispersive X-Ray Fluorescence Spectrometry
This test method provides rapid and precise measurement of total sulfur in petroleum products with a minimum of sample preparation. A typical analysis time is 2 to 4 min per sample. The quality of...
April 10, 2002
Standard Test Method for Sulfur in Petroleum Products by Energy-Dispersive X-Ray Fluorescence Spectroscopy
1.1 This test method covers the measurement of sulfur in hydrocarbons, such as diesel, naphtha, kerosine, residuals, lubricating base oils, hydraulic oils, jet fuels, crude oils, gasoline (all...
January 1, 1998
Standard Test Method for Sulfur in Petroleum Products by Energy-Dispersive X-Ray Fluorescence Spectroscopy
A description is not available for this item.
January 1, 1990
Standard Test Method for Sulfur in Petroleum Products by Energy-Dispersive X-Ray Fluorescence Spectroscopy
A description is not available for this item.
Advertisement