ASTM International - ASTM C807-03a
Standard Test Method for Time of Setting of Hydraulic Cement Mortar by Modified Vicat Needle
| Organization: | ASTM International |
| Publication Date: | 1 November 2003 |
| Status: | inactive |
| Page Count: | 3 |
| ICS Code (Cement. Gypsum. Lime. Mortar): | 91.100.10 |
scope:
1.1 This test method covers the determination of the time of setting of hydraulic cement mortar by means of the modified Vicat needle.
1.2 The values stated in SI units are to be regarded as standard. The values given in parentheses are for information only.
1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use. (Warning-Fresh hydraulic cementitious mixtures are caustic and may cause chemical burns to skin and tissue upon prolonged exposure. The use of gloves, protective clothing, and eye protection is recommended. Wash contact area with copious amounts of water after contact. Wash eyes for a minimum of 15 min. Avoid exposure of the body to clothing saturated with the liquid phase of the unhardened material. Remove contaminated clothing immediately after exposure.)
Document History