ASTM International - ASTM D1151-00

Standard Practice for Effect of Moisture and Temperature on Adhesive Bonds

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 March 2000
Status: inactive
Page Count: 2
ICS Code (Adhesives): 83.180
scope:

1.1 This practice defines conditions for determining the performance of adhesive bonds when subjected to continuous exposure at specified conditions of moisture and temperature. The performance is expressed as a percentage based on the ratio of strength retained after exposure to the original strength.

1.2 The values stated in SI units are to be regarded as the standard. The values given in parentheses are for information purposes only.

1.3 This standard does not purport to address all of the safety problems, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

January 1, 2022
Standard Practice for Effect of Moisture and Temperature on Adhesive Bonds
1.1 This practice defines conditions for determining the performance of adhesive bonds when subjected to continuous exposure at specified conditions of moisture and temperature. The performance is...
October 1, 2013
Standard Practice for Effect of Moisture and Temperature on Adhesive Bonds
1.1 This practice defines conditions for determining the performance of adhesive bonds when subjected to continuous exposure at specified conditions of moisture and temperature. The performance is...
October 1, 2006
Standard Practice for Effect of Moisture and Temperature on Adhesive Bonds
1.1 This practice defines conditions for determining the performance of adhesive bonds when subjected to continuous exposure at specified conditions of moisture and temperature. The performance is...
ASTM D1151-00
March 10, 2000
Standard Practice for Effect of Moisture and Temperature on Adhesive Bonds
1.1 This practice defines conditions for determining the performance of adhesive bonds when subjected to continuous exposure at specified conditions of moisture and temperature. The performance is...
Advertisement