ASTM International - ASTM D969-85(2003)
Standard Test Method for Laboratory Determination of Degree of Bleeding of Traffic Paint
| Organization: | ASTM International |
| Publication Date: | 1 December 2003 |
| Status: | inactive |
| Page Count: | 2 |
| ICS Code (Paints and varnishes): | 87.040 |
| ICS Code (Road equipment and installations): | 93.080.30 |
scope:
1.1 This test method covers a laboratory test procedure for determining the degree of bleeding of traffic or pavement marking paints.
1.2 The values stated in inch-pound units are to be regarded as the standard. The values given in parentheses are for information only.
1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
Document History