ASTM International - ASTM D6280-98(2003)
Standard Specification for Zinc Phosphate Pigments
| Organization: | ASTM International |
| Publication Date: | 1 December 2003 |
| Status: | inactive |
| Page Count: | 5 |
| ICS Code (Auxiliary materials and additives for plastics): | 83.040.30 |
| ICS Code (Pigments and extenders): | 87.060.10 |
scope:
1.1 This specification covers three types of pigments commercially known as zinc phosphate each of which may or may not be available in specific grades delineated by particle size or oil absorption.
1.1.1 Type I-Zinc Phosphate, dihydrate predominant.
1.1.2 Type II-Zinc Phosphate, dihydrate tetrahydrate mixture.
1.1.3 Type III-Zinc Phosphate, tetrahydrate predominant.
1.2 The values stated in SI units are to be regarded as the standard. The values given in parentheses are for information only.
abstract:
This specification covers three types of pigments commercially known as zinc phosphate each of which may or may not be available in specific grades delineated by particle size or oil absorption.... View More
Document History