ASTM International - ASTM D1173-53(2001)
Standard Test Method for Foaming Properties of Surface-Active Agents
| Organization: | ASTM International |
| Publication Date: | 15 September 1953 |
| Status: | inactive |
| Page Count: | 2 |
| ICS Code (Surface active agents): | 71.100.40 |
scope:
1.1 This test method covers the determination of the foaming properties of surface-active agents as defined in Terminology D459. This test method is applicable under limited and controlled conditions, but does not necessarily yield information correlating with specific end uses.
1.2 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
Document History