ASTM International - ASTM D1184-98
Standard Test Method for Flexural Strength of Adhesive Bonded Laminated Assemblies
| Organization: | ASTM International |
| Publication Date: | 10 May 1998 |
| Status: | inactive |
| Page Count: | 3 |
| ICS Code (Adhesives): | 83.180 |
scope:
1.1 This test method covers the determination of the comparative properties of either metal or wood adhesive bonded assemblies when subjected to flexural stresses with standard shape specimens and under defined conditions of pretreatment, temperature, relative humidity, and testing technique. The test specimen and testing technique were designed to develop a large portion of shear forces between the laminae of the test piece when the load is applied, rather than to reduce shear stress to a minimum as is done in other ASTM test methods for flexural properties. This method is not applicable to assemblies made with nonrigid adherends. The data obtained are not suitable for design work.
1.2 This standard may involve hazardous materials, operations, and equipment. This standard does not purport to address all of the safety problems associated with its use. It is the responsibility of whoever uses this standard to consult and establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.>
Document History