ASTM International - ASTM E1502-98(2003)e1

Standard Guide for Use of Freezing-Point Cells for Reference Temperatures

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 November 2003
Status: inactive
Page Count: 10
scope:

1.1 This guide describes the essential features of freezing-point cells and auxiliary apparatus, and the techniques required to realize freezing points in the temperature range from 29 to 1085 °C.

1.2 Detailed design and construction are not addressed in this guide.

1.3 This guide is intended to describe good practice and establish uniform procedures for the realization of freezing points.

1.4 This guide emphasizes principles. The emphasis on principles is intended to aid the user in evaluating cells, in improving technique for using cells, and in establishing procedures for specific applications.

1.5 For the purposes of this guide, the use of freezing-point cells for the accurate calibration of thermometers is restricted to immersion-type thermometers that, when inserted into the reentrant well of the cell, (1) indicate the temperature only of the isothermal region of the well, and (2) do not significantly alter the temperature of the isothermal region of the well by heat transfer.

Document History

November 1, 2024
Standard Guide for Use of Fixed-Point Cells for Reference Temperatures
5.1 A pure material has a well defined phase transition behavior, and the phase transition plateau, a characteristic of the material, can serve as a reproducible reference temperature for the...
June 1, 2022
Standard Guide for Use of Fixed-Point Cells for Reference Temperatures
1.1 This guide describes the essential features of fixed-point cells and auxiliary apparatus, and the techniques required to realize fixed points in the temperature range from 29?°C to 1085?°C.3 1.2...
May 1, 2016
Standard Guide for Use of Fixed-Point Cells for Reference Temperatures
1.1 This guide describes the essential features of fixed-point cells and auxiliary apparatus, and the techniques required to realize fixed points in the temperature range from 29 to 1085°C.3...
November 1, 2010
Standard Guide for Use of Fixed-Point Cells for Reference Temperatures
A pure material has a well-defined phase transition behavior, and the phase transition plateau, a characteristic of the material, can serve as a reproducible reference temperature for the calibration...
ASTM E1502-98(2003)e1
November 1, 2003
Standard Guide for Use of Freezing-Point Cells for Reference Temperatures
1.1 This guide describes the essential features of freezing-point cells and auxiliary apparatus, and the techniques required to realize freezing points in the temperature range from 29 to 1085...
October 10, 1998
Standard Guide for Use of Freezing-Point Cells for Reference Temperatures
1.1 This guide describes the essential features of freezing-point cells and auxiliary apparatus, and the techniques required to realize freezing points in the temperature range from 29 to 1085°C....
Advertisement