ASTM International - ASTM D1191-84(1994)e1

Standard Test Method for Concrete Joint Sealers (Withdrawn 1996)

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 January 1994
Status: inactive
Page Count: 5
ICS Code (Road construction): 93.080.10
scope:

1.1 These test methods cover tests for evaluating concrete joint sealers of the hot poured elastic type.

1.2 Test procedures can be the following:

Test Paragraph Bond 7.1 Flow 7.2 Penetration 7.3

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

ASTM D1191-84(1994)e1
January 1, 1994
Standard Test Method for Concrete Joint Sealers (Withdrawn 1996)
1.1 These test methods cover tests for evaluating concrete joint sealers of the hot poured elastic type. 1.2 Test procedures can be the following: Test Paragraph Bond 7.1 Flow 7.2 Penetration 7.3...
Advertisement