ASTM International - ASTM C617-98(2003)
Standard Practice for Capping Cylindrical Concrete Specimens
| Organization: | ASTM International |
| Publication Date: | 10 August 1998 |
| Status: | inactive |
| Page Count: | 5 |
| ICS Code (Concrete and concrete products): | 91.100.30 |
significance And Use:
This practice describes procedures for providing plane surfaces on the ends of freshly molded concrete cylinders, hardened cylinders, or drilled concrete cores when the end surfaces do not conform... View More
scope:
1.1 This practice covers apparatus, materials, and procedures for capping freshly molded concrete cylinders with neat cement and hardened cylinders and drilled concrete cores with high-strength gypsum plaster or sulfur mortar.
1.2 The values stated in inch-pound units are to be regarded as the standard. The SI equivalents of inch-pound units may be approximate.
1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use. For specific precaution statements see 4.3 and 6.2.3.1.
Document History