ASTM International - ASTM D3542-92(2003)

Standard Specification for Preformed Polychloroprene Elastomeric Joint Seals for Bridges

inactive
Buy Now
Organization: ASTM International
Publication Date: 15 November 1992
Status: inactive
Page Count: 4
ICS Code (Bridge construction): 93.040
scope:

1.1 This specification covers the material requirements for preformed polychloroprene elastomeric joint seals for bridges. The seal consists of a multiple-web design composed of polychloroprene and functions only by compression of the seal between the faces of the joint with the seal folding inward at the top to facilitate compression. The seal is installed with a lubricant adhesive and is designed to seal the joint and reject incompressibles.

Note 1-This specification may not be applicable for seals whose height is less than 90 % of its nominal width.

1.2 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

1.3 The values stated in inch-pound units are to be regarded as the standard. The values given in parentheses are provided for information only.

Document History

November 1, 2025
Standard Specification for Preformed Polychloroprene Elastomeric Joint Seals for Bridges
1.1 This specification covers the material requirements for preformed polychloroprene elastomeric joint seals for bridges. The seal consists of a multiple-web design composed of polychloroprene and...
November 1, 2019
Standard Specification for Preformed Polychloroprene Elastomeric Joint Seals for Bridges
1.1 This specification covers the material requirements for preformed polychloroprene elastomeric joint seals for bridges. The seal consists of a multiple-web design composed of polychloroprene and...
September 1, 2013
Standard Specification for Preformed Polychloroprene Elastomeric Joint Seals for Bridges
1.1 This specification covers the material requirements for preformed polychloroprene elastomeric joint seals for bridges. The seal consists of a multiple-web design composed of polychloroprene and...
December 1, 2008
Standard Specification for Preformed Polychloroprene Elastomeric Joint Seals for Bridges
1.1 This specification covers the material requirements for preformed polychloroprene elastomeric joint seals for bridges. The seal consists of a multiple-web design composed of polychloroprene and...
December 1, 2007
Standard Specification for Preformed Polychloroprene Elastomeric Joint Seals for Bridges
1.1 This specification covers the material requirements for preformed polychloroprene elastomeric joint seals for bridges. The seal consists of a multiple-web design composed of polychloroprene and...
January 10, 1998
Standard Specification for Preformed Polychloroprene Elastomeric Joint Seals for Bridges
1.1 This specification covers the material requirements for preformed polychloroprene elastomeric joint seals for bridges. The seal consists of a multiple-web design composed of polychloroprene and...
ASTM D3542-92(2003)
November 15, 1992
Standard Specification for Preformed Polychloroprene Elastomeric Joint Seals for Bridges
1.1 This specification covers the material requirements for preformed polychloroprene elastomeric joint seals for bridges. The seal consists of a multiple-web design composed of polychloroprene and...
Advertisement