ASTM International - ASTM D1198-93(1998)

Standard Test Method for Solvent Tolerance of Amine Resins (Withdrawn 2007)

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 January 1993
Status: inactive
Page Count: 2
ICS Code (Solvents): 87.060.30
scope:

1.1 This test method covers the determination of the quantity of hydrocarbon solvent that an amine resin will tolerate at 77°F (25°C).

1.2 This standard does not purport to address all of the safety problems, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.>

Document History

ASTM D1198-93(1998)
January 1, 1993
Standard Test Method for Solvent Tolerance of Amine Resins (Withdrawn 2007)
1.1 This test method covers the determination of the quantity of hydrocarbon solvent that an amine resin will tolerate at 77°F (25°C). 1.2 This standard does not purport to address all of the safety...
Advertisement