ASTM International - ASTM D1204-94e1
Standard Test Method for Linear Dimensional Changes of Nonrigid Thermoplastic Sheeting or Film at Elevated Temperature
| Organization: | ASTM International |
| Publication Date: | 15 October 1994 |
| Status: | inactive |
| Page Count: | 2 |
| ICS Code (Films and sheets): | 83.140.10 |
scope:
1.1 This test method covers the measurement of changes in linear dimensions of nonrigid thermoplastic sheeting or film that result from exposure of the material to specified conditions of elevated temperature and time.
1.2 The values stated in SI units are to be regarded as the standard.
1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
Note 1-ISO/DIS 11501 describes a similar procedure for determining linear dimensional changes of thermoplastic polymers subjected to elevated temperatures.
Document History