ASTM International - ASTM D5363-03

Standard Specification for Anaerobic Single-Component Adhesives (AN)

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 December 2003
Status: inactive
Page Count: 11
ICS Code (Adhesives): 83.180
scope:

1.1 This specification covers single-component anaerobic adhesives suitable for locking, sealing, and retaining threaded or cylindrical assemblies. The adhesives are cured to a solid state when confined between closely fitting active metal surfaces.

1.2 This specification is intended to be a means of classifying anaerobic adhesives. It is not intended for engineering design purposes.

1.3 This specification is intended to replace Military Specifications MIL-S-22473, MIL-S-46163, and MIL-R-46082.

1.4 The values stated in SI units are to be regarded as the standard.

1.5 The following safety hazards caveat pertains only to the test methods portion, Section 7, of this specification. This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

September 1, 2024
Standard Specification for Anaerobic Single-Component Adhesives (AN)
1.1 This specification covers single-component anaerobic adhesives suitable for locking, sealing, and retaining threaded or cylindrical assemblies. The adhesives are cured to a solid state when...
April 1, 2016
Standard Specification for Anaerobic Single-Component Adhesives (AN)
1.1 This specification covers single-component anaerobic adhesives suitable for locking, sealing, and retaining threaded or cylindrical assemblies. The adhesives are cured to a solid state when...
October 1, 2008
Standard Specification for Anaerobic Single-Component Adhesives (AN)
1.1 This specification covers single-component anaerobic adhesives suitable for locking, sealing, and retaining threaded or cylindrical assemblies. The adhesives are cured to a solid state when...
ASTM D5363-03
December 1, 2003
Standard Specification for Anaerobic Single-Component Adhesives (AN)
1.1 This specification covers single-component anaerobic adhesives suitable for locking, sealing, and retaining threaded or cylindrical assemblies. The adhesives are cured to a solid state when...
December 1, 2003
Standard Specification for Anaerobic Single-Component Adhesives (AN)
1.1 This specification covers single-component anaerobic adhesives suitable for locking, sealing, and retaining threaded or cylindrical assemblies. The adhesives are cured to a solid state when...
January 1, 1997
Standard Specification for Anaerobic Single-Component Adhesives (AN)
1.1 This specification covers single-component anaerobic adhesives suitable for locking, sealing, and retaining threaded or cylindrical assemblies. The adhesives are cured to a solid state when...
Advertisement