ASTM International - ASTM D784-03
Standard Specification for Orange Shellac and Other Indian Lacs for Electrical Insulation
| Organization: | ASTM International |
| Publication Date: | 1 December 2003 |
| Status: | inactive |
| Page Count: | 2 |
| ICS Code (Varnished fabrics): | 29.035.60 |
scope:
1.1 This specification covers the requirements and methods of test for three types and four grades of orange shellac and other lacs, typically used as bonding agents for mica splittings and reconstituted mica paper and as coating for other materials, as follows:
1.1.1 Type I-Orange Flake Shellac, Grades A, B, C, and D,
1.1.2 Type II-Button Lac, and
1.1.3 Type III-Garnet Lac.
1.2 Stick-lac and seed-lac are not covered by this specification.
Note 1-ISO Specifications 56-1 and 56-2 cover shellac. However, the equivalency of the ISO specification to this standard is unknown. Direct reference to the ISO standards may be made if it is necessary to determine equivalency.
Document History