ASTM International - ASTM D1223-93(1998)
Standard Test Method for Specular Gloss of Paper and Paperboard at 75°
| Organization: | ASTM International |
| Publication Date: | 10 March 1998 |
| Status: | inactive |
| Page Count: | 6 |
| ICS Code (Paper and board): | 85.060 |
scope:
1.1 This test method is for measuring the specular gloss of paper at 75° (15° from the plane of paper).
1.2 Although its chief application is to coated papers (1), this test method may also be used for uncoated papers.
1.3 This test method is not a measure of image-reflecting quality and should not be used for cast-coated, lacquered, highly varnished (2, 3, 4) or waxed papers (5), and high-gloss ink films (6). For these purposes, TAPPI T653 "Specular Gloss of Paper and Paperboard at 20 Degrees" is preferred, although the present method has been shown to be suitable for gloss measurements of most other ink films on paper or paperboard. Here, differences in the color and the diffuse reflectances of these ink films have a negligible effect on measured gloss. For example, on comparing white and black surfaces which are otherwise identical, the white surface will measure less than one gloss unit higher than the black.
1.4 This standard does not purport to address all of the safety problems, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
Document History