ASTM International - ASTM D2013-03

Standard Practice of Preparing Coal Samples for Analysis

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 December 2003
Status: inactive
Page Count: 11
ICS Code (Coals): 73.040
scope:

1.1 This practice covers the reduction and division of gross or divided samples, and the preparation of composite samples, up to and including the individual portions for laboratory analysis.

1.2 Reduction and division procedures are prescribed for coals of the following groups:

1.2.1 Group Aincludes coals that have been cleaned in all sizes.

1.2.2 Group Bincludes all other coals. Unknown coals are to be considered under Group B.

1.2.3 Group A allows smaller weight laboratory samples to be retained than Group B. These lower weights may be used for particular coals if they have been shown, by using the procedures of Annex A1.2, to give a sample preparation and analysis variance which is no more than 20 % of the total analysis variance.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

1.4 The values stated in SI units are to be regarded as standard. The values given in parentheses are provided for information purposes only.

Document History

June 1, 2007
Standard Practice for Preparing Coal Samples for Analysis
1.1 This practice covers the reduction and division of gross or divided samples, and the preparation of composite samples, up to and including the individual portions for laboratory analysis. 1.2...
November 1, 2004
Standard Practice of Preparing Coal Samples for Analysis
1.1 This practice covers the reduction and division of gross or divided samples, and the preparation of composite samples, up to and including the individual portions for laboratory analysis. 1.2...
ASTM D2013-03
December 1, 2003
Standard Practice of Preparing Coal Samples for Analysis
1.1 This practice covers the reduction and division of gross or divided samples, and the preparation of composite samples, up to and including the individual portions for laboratory analysis. 1.2...
November 10, 2001
Standard Practice of Preparing Coal Samples for Analysis
1.1 This practice covers the reduction and division of gross or divided samples up to and including the individual portions for laboratory analysis. 1.2 Reduction and division procedures are...
November 10, 2001
Standard Practice of Preparing Coal Samples for Analysis
1.1 This practice covers the reduction and division of gross or divided samples up to and including the individual portions for laboratory analysis. 1.2 Reduction and division procedures are...
November 10, 2001
Standard Practice of Preparing Coal Samples for Analysis
1.1 This practice covers the reduction and division of gross or divided samples up to and including the individual portions for laboratory analysis. 1.2 Reduction and division procedures are...
November 10, 2001
Standard Practice of Preparing Coal Samples for Analysis
1.1 This practice covers the reduction and division of gross or divided samples up to and including the individual portions for laboratory analysis. 1.2 Reduction and division procedures are...
January 1, 1986
Standard Method of Preparing Coal Samples for Analysis
A description is not available for this item.
January 1, 1972
Standard Method Of Preparing Coal Samples For Analysis
A description is not available for this item.
Advertisement