ASTM International - ASTM A423/A423M-95(2000)

Standard Specification for Seamless and Electric-Welded Low-Alloy Steel Tubes

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 January 2000
Status: inactive
Page Count: 3
ICS Code (Iron and steel pipes): 23.040.10
scope:

1.1 This specification covers minimum-wall-thickness, seamless and electric-resistance welded, low-alloy steel tubes for pressure containing parts such as economizers or other applications where corrosion resistance is important.

1.2 The tubing sizes and thicknesses usually furnished to this specification are 1/2 to 5 in. [12.7 to 127 mm] in outside diameter and 0.035 to 0.500 in. [0.9 to 12.7 mm] inclusive, in minimum wall thickness. Tubing having other dimensions may be furnished, provided such tubes comply with all other requirements of this specification.

1.3 Mechanical property requirements do not apply to tubing smaller than 1/4 in. [3.2 mm] in inside diameter or 0.015 in. [0.4 mm] in thickness.

1.4 An optional supplementary requirement is provided and, when desired, shall be so stated in the order.

1.5 The values stated in either inch-pound units or SI units are to be regarded separately as standard. Within the text, the SI units are shown in brackets. The values stated in each system are not exact equivalents; therefore, each system must be used independently of the other. Combining values from the two systems may result in nonconformance with the specification. The inch-pound units shall apply unless the "M" designation of this specification is specified in the order.

Document History

February 1, 2026
Standard Specification for Seamless and Electric-Welded Low-Alloy Steel Tubes
1.1 This specification covers minimum-wall-thickness, low-alloy steel tubes for pressure containing parts such as economizers or other applications where corrosion resistance is important. 1.2 The...
November 1, 2019
Standard Specification for Seamless and Electric-Welded Low-Alloy Steel Tubes
1.1 This specification2 covers minimum-wall-thickness, low-alloy steel tubes for pressure containing parts such as economizers or other applications where corrosion resistance is important. 1.2 The...
March 1, 2014
Standard Specification for Seamless and Electric-Welded Low-Alloy Steel Tubes
1.1 This specification2 covers minimum-wall-thickness, seamless and electric-resistance welded, low-alloy steel tubes for pressure containing parts such as economizers or other applications where...
November 1, 2009
Standard Specification for Seamless and Electric-Welded Low-Alloy Steel Tubes
1.1 This specification covers minimum-wall-thickness, seamless and electric-resistance welded, low-alloy steel tubes for pressure containing parts such as economizers or other applications where...
September 1, 2004
Standard Specification for Seamless and Electric-Welded Low-Alloy Steel Tubes
1.1 This specification covers minimum-wall-thickness, seamless and electric-resistance welded, low-alloy steel tubes for pressure containing parts such as economizers or other applications where...
ASTM A423/A423M-95(2000)
January 1, 2000
Standard Specification for Seamless and Electric-Welded Low-Alloy Steel Tubes
1.1 This specification covers minimum-wall-thickness, seamless and electric-resistance welded, low-alloy steel tubes for pressure containing parts such as economizers or other applications where...
Advertisement