ASTM International - ASTM D6502-99(2003)
Standard Test Method for On-Line Measurement of Low Level Particulate and Dissolved Metals in Water by X-Ray Fluorescence (XRF)
| Organization: | ASTM International |
| Publication Date: | 10 December 1999 |
| Status: | inactive |
| Page Count: | 5 |
| ICS Code (Examination of water for chemical substances): | 13.060.50 |
significance And Use:
Corrosion products, in the form of particulate and dissolved metals, in the steam and water circuits of electricity generating plants are of great concern to power plant operators. Aside from... View More
scope:
1.1 This test method covers the operation, calibration, and data interpretation for an on-line corrosion product (metals) monitoring system. The monitoring system is based on x-ray fluorescence (XRF) analysis of metals contained on membrane filters (for particulate forms) or resin membranes (for dissolved forms). Since the XRF detector is sensitive to a range of emission energy, this test method is applicable to simultaneous monitoring of the concentration levels of several metals including titanium, vanadium, chromium, manganese, iron, cobalt, nickel, copper, zinc, mercury, lead, and others in a flowing sample. A detection limit below 1 ppb can be achieved for most metals.
1.2 This test method includes a description of the equipment comprising the on-line metals monitoring system, as well as, operational procedures and system specifications.
1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
Document History