ASTM International - ASTM D2332-84(2003)
Standard Practice for Analysis of Water-Formed Deposits by Wavelength-Dispersive X-Ray Fluorescence
| Organization: | ASTM International |
| Publication Date: | 28 December 1984 |
| Status: | inactive |
| Page Count: | 3 |
| ICS Code (Sewage water): | 13.060.30 |
significance And Use:
Certain elements present in water-formed deposits are identified. Concentration levels of the elements are estimated.
Deposit analysis assists in providing proper water... View More
scope:
1.1 This practice covers X-ray spectrochemical analysis of water-formed deposits.
1.2 The practice is applicable to the determination of elements of atomic number 11 or higher that are present in significant quantity in the sample (usually above 0.1 %).
1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
Document History