ASTM International - ASTM D4171-03

Standard Specification for Fuel System Icing Inhibitors

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 December 2003
Status: inactive
Page Count: 5
ICS Code (Liquid fuels): 75.160.20
scope:

1.1 This specification covers additives for aviation fuels (see Specifications D 910 and D 1655) used to inhibit ice formation in aircraft fuel systems.

1.2 The values stated in SI units are to be regarded as standard.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

abstract:

This specification covers additives for aviation fuels used to inhibit ice formation in aircraft fuel systems. Three types of fuel system icing inhibitors are provided as follows: type I -... View More

Document History

July 1, 2022
Standard Specification for Fuel System Icing Inhibitors
1.1 This specification covers additives for aviation fuels (for example, Specifications D910, D7547, and D1655) used to inhibit ice formation in aircraft fuel systems. 1.2 The values stated in SI...
April 1, 2021
Standard Specification for Fuel System Icing Inhibitors
1.1 This specification covers additives for aviation fuels (for example, Specifications D910, D7547, and D1655) used to inhibit ice formation in aircraft fuel systems. 1.2 The values stated in SI...
December 1, 2016
Standard Specification for Fuel System Icing Inhibitors
1.1 This specification covers additives for aviation fuels (for example, Specifications D910, D7547, and D1655) used to inhibit ice formation in aircraft fuel systems. 1.2 The values stated in SI...
June 15, 2016
Standard Specification for Fuel System Icing Inhibitors
1.1 This specification covers additives for aviation fuels (for example, Specifications D910, D7547, and D1655) used to inhibit ice formation in aircraft fuel systems. 1.2 The values stated in SI...
May 1, 2011
Standard Specification for Fuel System Icing Inhibitors
1.1 This specification covers additives for aviation fuels (see Specifications D910 and D1655) used to inhibit ice formation in aircraft fuel systems. 1.2 The values stated in SI units are to be...
July 1, 2010
Standard Specification for Fuel System Icing Inhibitors
1.1 This specification covers additives for aviation fuels (see Specifications D910 and D1655) used to inhibit ice formation in aircraft fuel systems. 1.2 The values stated in SI units are to be...
ASTM D4171-03
December 1, 2003
Standard Specification for Fuel System Icing Inhibitors
This specification covers additives for aviation fuels used to inhibit ice formation in aircraft fuel systems. Three types of fuel system icing inhibitors are provided as follows: type I - ethylene...
June 10, 1998
Standard Specification for Fuel System Icing Inhibitors
1.1 This specification covers additives for aviation fuels (see Specifications D 910 and D 1655) used to inhibit ice formation in aircraft fuel systems. 1.2 The values stated in SI units are to be...
Advertisement