ASTM International - ASTM D6990-03

Standard Practice for Evaluating Biofouling Resistance and Physical Performance of Marine Coating Systems

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 December 2003
Status: inactive
Page Count: 12
ICS Code (Paints and varnishes): 87.040
scope:

1.1 This method establishes a practice for evaluating degree of biofouling settlement on and physical performance of marine coating systems when panels coated with such coating systems are subjected to immersion conditions in a marine environment. Guidance for preparation or exposure and handling of test specimens can be found in related ASTM standards as noted below (see Section 2).

1.2 This practice and related exposure methodologies are designed as tools for the relative assessment of coating performance, and in no way are to be used as an absolute indicator of long-term performance under all conditions and in all environments. There can be high variability among and within exposure sites with respect to water quality and population or species of fouling organisms, and coating performance may vary with these and other properties.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use. A specific hazard statement is given in Section 6.

Document History

January 1, 2026
Standard Practice for Evaluating Biofouling Resistance and Physical Performance of Marine Coating Systems
1.1 This practice covers the evaluation of the degree of biofouling settlement on and physical performance of marine coating systems when panels coated with such coating systems are subjected to...
September 1, 2020
Standard Practice for Evaluating Biofouling Resistance and Physical Performance of Marine Coating Systems
1.1 This practice establishes a practice for evaluating degree of biofouling settlement on and physical performance of marine coating systems when panels coated with such coating systems are...
January 7, 2020
Standard Practice for Evaluating Biofouling Resistance and Physical Performance of Marine Coating Systems (Withdrawn 2020)
A description is not available for this item.
June 1, 2011
Standard Practice for Evaluating Biofouling Resistance and Physical Performance of Marine Coating Systems (Withdrawn 2020)
This practice is designed to provide guidance to a panel inspector for quantitative and consistent evaluation of coating performance from test panels coated with marine antifouling coating systems....
January 1, 2005
Standard Practice for Evaluating Biofouling Resistance and Physical Performance of Marine Coating Systems
This practice is designed to provide guidance to a panel inspector for quantitative and consistent evaluation of coating performance from test panels coated with marine antifouling coating systems....
ASTM D6990-03
December 1, 2003
Standard Practice for Evaluating Biofouling Resistance and Physical Performance of Marine Coating Systems
1.1 This method establishes a practice for evaluating degree of biofouling settlement on and physical performance of marine coating systems when panels coated with such coating systems are subjected...
Advertisement