ASTM International - ASTM D1294-95a(2001)

Standard Test Method for Tensile Strength and Breaking Tenacity of Wool Fiber Bundles 1-in. (25.4-mm) Gage Length

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 January 2001
Status: inactive
Page Count: 6
ICS Code (Natural fibres): 59.060.10
scope:

1.1 This test method covers the determination of the breaking force (or load) and estimation of the tensile strength and tenacity of wool fiber bundles with a 1-in. (25.4-mm) gage length. A procedure for preparation of the fiber bundle is included.

1.2 The values stated in inch-pound units are to be regarded as standard; the values in SI units are provided for information only. Because the instrument is calibrated in inch-pound units, inch-pound units are shown first, contrary to Committee D13 policy.

Note 1--For other methods of measuring breaking tenacity of fiber bundles, refer to Test Methods D1445 and D2524.

Note 2--This test method can be used for other fibers that lend themselves to the same kind of preparation but the difference in density must be taken into account when calculating the tensile strength. It is not necessary to know or correct for the density of a fiber when calculating breaking tenacity.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

June 1, 2022
Standard Test Method for Tensile Strength and Breaking Tenacity of Wool Fiber Bundles 1-in. (25.4 mm) Gage Length
5.1 Test Method D1294 for the determination of tensile strength may be used for the acceptance testing of commercial shipments of wool, but caution is advised since technicians may fail to get good...
January 1, 2013
Standard Test Method for Tensile Strength and Breaking Tenacity of Wool Fiber Bundles 1-in. (25.4-mm) Gage Length (Withdrawn 2022)
5.1 Test Method D1294 for the determination of tensile strength may be used for the acceptance testing of commercial shipments of wool, but caution is advised since technicians may fail to get good...
April 1, 2005
Standard Test Method for Tensile Strength and Breaking Tenacity of Wool Fiber Bundles 1-in. (25.4-mm) Gage Length
Test Method D 1294 for the determination of tensile strength may be used for the acceptance testing of commercial shipments of wool, but caution is advised since technicians may fail to get good...
January 1, 2001
Standard Test Method for Tensile Strength and Breaking Tenacity of Wool Fiber Bundles 1-in. (25.4-mm) Gage Length
1.1 This test method covers the determination of the breaking force (or load) and estimation of the tensile strength and tenacity of wool fiber bundles with a 1-in. (25.4-mm) gage length. A procedure...
ASTM D1294-95a(2001)
January 1, 2001
Standard Test Method for Tensile Strength and Breaking Tenacity of Wool Fiber Bundles 1-in. (25.4-mm) Gage Length
1.1 This test method covers the determination of the breaking force (or load) and estimation of the tensile strength and tenacity of wool fiber bundles with a 1-in. (25.4-mm) gage length. A procedure...
Advertisement