ASTM International - ASTM D1301-91(1999)

Standard Test Methods for Chemical Analysis of White Lead Pigments

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 July 1999
Status: inactive
Page Count: 5
ICS Code (Pigments and extenders): 87.060.10
scope:

1.1 These test methods cover procedures for the chemical analysis of basic carbonate white lead and basic sulfate white lead.

Note 1-If it is necessary to separate these pigments from others, refer to Methods D215.

1.2 The analytical procedures appear in the following order:

Section Preparation of Sample 6 Basic Carbonate White Lead: Small Amounts of Iron 7 Total Lead 8 Moisture and Other Volatile Matter 9 Carbon Dioxide (Evolution Method) 10 Carbon Dioxide and Combined Water (Combustion 11 Method) Lead Carbonate 12 Total Matter Insoluble in Acetic Acid 13 Total Matter Insoluble in Acid Ammonium Acetate 14 Total Impurities Other Than Moisture 15 Coarse Particles 16 Basic Sulfate White Lead: Small Amounts of Iron 17 Total Lead 18 Moisture and Other Volatile Matter 19 Total Sulfate 20 Zinc Oxide 21 Basic Lead Oxide 22 Total Impurities 23 Coarse Particles 24

1.3 This standard does not purport to address the safety problems associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.>

Document History

June 1, 2020
Standard Test Methods for Chemical Analysis of White Lead Pigments
1.1 These test methods cover procedures for the chemical analysis of basic carbonate white lead and basic sulfate white lead. Note 1: If it is necessary to separate these pigments from others, refer...
December 1, 2014
Standard Test Methods for Chemical Analysis of White Lead Pigments
1.1 These test methods cover procedures for the chemical analysis of basic carbonate white lead and basic sulfate white lead. Note 1: If it is necessary to separate these pigments from others, refer...
July 1, 2008
Standard Test Methods for Chemical Analysis of White Lead Pigments
1.1 These test methods cover procedures for the chemical analysis of basic carbonate white lead and basic sulfate white lead. Note 1—If it is necessary to separate these pigments from others, refer...
December 1, 2003
Standard Test Methods for Chemical Analysis of White Lead Pigments
1.1 These test methods cover procedures for the chemical analysis of basic carbonate white lead and basic sulfate white lead. Note 1—If it is necessary to separate these pigments from others, refer...
ASTM D1301-91(1999)
July 10, 1999
Standard Test Methods for Chemical Analysis of White Lead Pigments
1.1 These test methods cover procedures for the chemical analysis of basic carbonate white lead and basic sulfate white lead. Note 1-If it is necessary to separate these pigments from others, refer...
Advertisement