ASTM International - ASTM D1312-93(1998)
Standard Test Methods for Apparent Free Phenols in Synthetic Phenolic Resins or Solutions Used for Coating Purposes (Withdrawn 2007)
| Organization: | ASTM International |
| Publication Date: | 1 January 1993 |
| Status: | inactive |
| Page Count: | 3 |
| ICS Code (Solvents): | 87.060.30 |
scope:
1.1 These test methods cover the determination of the amount of apparent free phenol in synthetic phenolic resins or solutions used for coating purposes. The test method for isolation of the free phenol applies to all the commonly used resins except those containing p-phenyl-phenol. Test Method A applies to the simpler phenols up to and including the xylenols; Test Method B applies to the common alkylated phenols. >
1.2 This standard does not purport to address all of the safety problems, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use. >
Document History