ASTM International - ASTM C79/C79M-04

Standard Specification for Treated Core and Nontreated Core Gypsum Sheathing Board

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 January 2004
Status: inactive
Page Count: 3
scope:

1.1 This specification covers treated core and nontreated core gypsum sheathing, which is designed to be used as a sheathing on buildings.

Note 1-Specification C 1280 contains application procedures for gypsum sheathing board.

1.2 The values stated in either inch-pound or SI (metric) units are to be regarded separately as the standard. Within the text, the SI units are shown in brackets. The values stated in each system shall be used independently of the other. Values from the two systems shall not be combined.

Document History

ASTM C79/C79M-04
January 1, 2004
Standard Specification for Treated Core and Nontreated Core Gypsum Sheathing Board
1.1 This specification covers treated core and nontreated core gypsum sheathing, which is designed to be used as a sheathing on buildings. Note 1—Specification C 1280 contains application procedures...
June 10, 2003
Standard Specification for Treated Core and Nontreated Core Gypsum Sheathing Board
1.1 This specification covers treated core and nontreated core gypsum sheathing, which is designed to be used as a sheathing on buildings. Note 1—Specification C 1280 contains application procedures...
May 10, 2001
Standard Specification for Treated Core and Nontreated Core Gypsum Sheathing Board
1.1 This specification covers treated core and nontreated core gypsum sheathing, which is designed to be used as a sheathing on buildings. Note 1--Specification C1280 contains application procedures...
May 10, 2001
Standard Specification for Treated Core and Nontreated Core Gypsum Sheathing Board
1.1 This specification covers treated core and nontreated core gypsum sheathing, which is designed to be used as a sheathing on buildings. Note 1--Specification C1280 contains application procedures...
Advertisement