ASTM International - ASTM B512-04

Standard Specification for Nickel-Chromium-Silicon Alloy (UNS N08330) Billets and Bars

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 February 2004
Status: inactive
Page Count: 2
scope:

1.1 This specification covers wrought heat-resisting alloy UNS N08330 in the form of billets and bars only for reforging.

1.2 The values stated in inch-pound units are to be regarded as the standard. The metric equivalent of the inch-pound units may be approximate.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to become familiar with all hazards including those identified in the appropriate Material Safety Data Sheet for this product/material as provided by the manufacturer, to establish appropriate safety and health practices, and determine the applicability of regulatory limitations prior to use.

abstract:

This specification covers wrought heat-resisting alloy UNS N08330 in the form of billets and bars only for reforging. The material shall undergo chemical and product analysis and conform to the... View More

Document History

April 1, 2020
Standard Specification for Nickel-Chromium-Silicon Alloy Billets and Bars
1.1 This specification covers wrought heat-resisting alloy UNS N08330 in the form of billets and bars only for reforging. 1.2 The values stated in inch-pound units are to be regarded as standard....
October 1, 2014
Standard Specification for Nickel-Chromium-Silicon Alloy (UNS N08330) Billets and Bars
1.1 This specification covers wrought heat-resisting alloy UNS N08330 in the form of billets and bars only for reforging. 1.2 The values stated in inch-pound units are to be regarded as standard....
October 1, 2009
Standard Specification for Nickel-Chromium-Silicon Alloy (UNS N08330) Billets and Bars
1.1 This specification covers wrought heat-resisting alloy UNS N08330 in the form of billets and bars only for reforging. 1.2 The values stated in inch-pound units are to be regarded as standard....
ASTM B512-04
February 1, 2004
Standard Specification for Nickel-Chromium-Silicon Alloy (UNS N08330) Billets and Bars
1.1 This specification covers wrought heat-resisting alloy UNS N08330 in the form of billets and bars only for reforging. 1.2 The values stated in inch-pound units are to be regarded as the standard....
August 10, 1999
Standard Specification for Nickel-Chromium-Silicon Alloy (UNS N08330) Billets and Bars
1.1 This specification covers wrought heat-resisting alloy UNS N08330 in the form of billets and bars only for reforging. 1.2 The values stated in inch-pound units are to be regarded as the...
Advertisement