ASTM International - ASTM B535-04
Standard Specification for Nickel-Iron-Chromium-Silicon Alloys (UNS N08330 and N08332) Seamless Pipe and Tube
| Organization: | ASTM International |
| Publication Date: | 1 February 2004 |
| Status: | inactive |
| Page Count: | 2 |
scope:
1.1 This specification covers alloys UNS N08330 and N08332 in the form of hot-finished and cold-finished seamless pipe and tube intended for heat resisting applications and general corrosive service.
1.2 The values stated in inch-pound units are to be considered as the standard. The values given in parentheses are for information only.
1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to become familiar with all hazards including those identified in the appropriate Material Safety Data Sheet for this product/material as provided by the manufactureer, to establish appropriate safety and health practices, and determine the applicability of regulatory limitations prior to use.
Document History