ASTM International - ASTM D5396-04

Standard Specification for Reclaimed Perchloroethylene

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 January 2004
Status: inactive
Page Count: 3
ICS Code (Halogenated hydrocarbons): 71.080.20
scope:

1.1 This specification covers the grade of perchloroethylene typically needed in various industries for noncritical applications, such as in metal cleaning formulations. It is not recommended for dry cleaning applications (see Specification D 4081). It may be used as a reference document by purchasers or by persons establishing in-house perchloroethylene recovery programs.

abstract:

This specification establishes the requirements for reclaimed perchloroethylene typically needed in various industries for noncritical applications such as in metal cleaning formulations. This is... View More

Document History

August 1, 2025
Standard Specification for Reclaimed Perchloroethylene
1.1 This specification covers the grade of perchloroethylene typically needed in various industries for noncritical applications, such as in metal cleaning formulations. It is not recommended for dry...
January 1, 2020
Standard Specification for Reclaimed Perchloroethylene
1.1 This specification covers the grade of perchloroethylene typically needed in various industries for noncritical applications, such as in metal cleaning formulations. It is not recommended for dry...
June 1, 2015
Standard Specification for Reclaimed Perchloroethylene
This specification establishes the requirements for reclaimed perchloroethylene typically needed in various industries for noncritical applications such as in metal cleaning formulations. This is not...
February 1, 2010
Standard Specification for Reclaimed Perchloroethylene
This specification establishes the requirements for reclaimed perchloroethylene typically needed in various industries for noncritical applications such as in metal cleaning formulations. This is not...
ASTM D5396-04
January 1, 2004
Standard Specification for Reclaimed Perchloroethylene
This specification establishes the requirements for reclaimed perchloroethylene typically needed in various industries for noncritical applications such as in metal cleaning formulations. This is not...
January 10, 2000
Standard Specification for Reclaimed Perchloroethylene
1.1 This specification covers the grade of perchloroethylene typically needed in various industries for noncritical applications, such as in metal cleaning formulations. It is not recommended for dry...
Advertisement