ASTM International - ASTM E2274-03

Standard Test Method for Evaluation of Laundry Sanitizers and Disinfectants

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 December 2003
Status: inactive
Page Count: 6
ICS Code (Chemicals for industrial and domestic disinfection purposes): 71.100.35
significance And Use:

The procedure in this test method is used to evaluate the activity of a test reagent (antimicrobial agent/active ingredient) or formulation in the reduction or complete kill of the bacterial... View More

scope:

1.1 This test method is designed to evaluate sanitizing/disinfectant laundry detergents/additives for use in top-loading automatic clothes washing operations. This test method is designed predominantly to provide testing with representative vegetative bacteria but can also be designed to accommodate the testing of fungi and viruses.

Note 1-This test method does not evaluate sanitizing/disinfectant laundry detergent/additives for use in front-loading, low water volume automatic clothes washing operations.

1.2 Knowledge of microbiological techniques is required for these procedures.

1.3 In this method metric units are used for all applications, except for distance in which case inches are used.

1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

September 1, 2024
Standard Test Method for Evaluation of Laundry Sanitizers and Disinfectants
1.1 This test method is designed to evaluate sanitizing/disinfectant laundry detergents/additives for use in traditional top-loading automatic clothes washing operations. This test method is designed...
April 15, 2016
Standard Test Method for Evaluation of Laundry Sanitizers and Disinfectants
1.1 This test method is designed to evaluate sanitizing/disinfectant laundry detergents/additives for use in traditional top-loading automatic clothes washing operations. This test method is designed...
November 1, 2009
Standard Test Method for Evaluation of Laundry Sanitizers and Disinfectants
1.1 This test method is designed to evaluate sanitizing/disinfectant laundry detergents/additives for use in top-loading automatic clothes washing operations. This test method is designed...
ASTM E2274-03
December 1, 2003
Standard Test Method for Evaluation of Laundry Sanitizers and Disinfectants
1.1 This test method is designed to evaluate sanitizing/disinfectant laundry detergents/additives for use in top-loading automatic clothes washing operations. This test method is designed...
Advertisement